A 6G 6M320060 is a 2.07 mm pitch timing belt, 6 mm wide, with 320 grooves and polyester cord reinforcement, designed for synchronous power transmission. The belt is made of polyurethane with a continuous temperature range of -18°C to +82°C and an intermittent maximum of +121°C. Breaking strength is specified at 112 N per 1 mm of belt width for polyester cord belts with 151 or more grooves, yielding a total breaking strength of 672 N. The belt's physical dimensions follow the inch/metric compatibility standard, with pitch length of 26.112 inches (663.24 mm), matching the catalog number 320 in the metric component table. It is single sided and available in standard widths.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6G 6M320060 |
| Product Name | 2.07 mm (40 D.P.) Pitch, 320 Teeth, 6mm wide Single Sided Polyurethane Belt with Polyester Cords |
| Belt Width | 6 mm (0.2362 inch) |