The A 6G 6M290030 is a single-sided polyurethane belt featuring a pitch of 2.07 mm (40 D.P.) and a total of 290 teeth. It has a width of 3 mm and is reinforced with polyester cords, providing a balanced construction for enhanced durability. The belt is designed to operate within a temperature range of 0°F to +180°F (-18°C to +82°C) for continuous use, and can withstand intermittent temperatures up to +250°F (+121°C). The breaking strength for this belt, when using polyester cords, is rated at 80 lbs. per 1/8 inch (112 N per mm) for configurations with 151 grooves or more. This product is suitable for applications requiring precise motion transfer and is compatible with various pulleys available in both inch and metric standards. Special widths can be cut to size from stock sleeves.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6G 6M290030 |
| Product Name | 2.07 mm (40 D.P.) Pitch, 290 Teeth, 3mm wide Single Sided Polyurethane Belt with Polyester Cords |
| Belt Width | 3 mm (0.1181 inch) |