The A 6G 6M series comprises 2.07 mm pitch timing belts with polyester cord reinforcement and polyurethane bodies, designed for synchronous power transmission. The 3 mm wide variant is rated for continuous operation between -18°C and +82°C, with intermittent exposure up to +121°C. Breaking strength for polyester cord with fewer than 151 grooves is 112 N per 1 mm of belt width, resulting in a minimum strength of 336 N for a 3 mm width. The series includes the 130-tooth configuration (catalog number 270), which matches the pitch and cord type of the requested part.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6G 6M130030 |
| Product Name | 2.07 mm (40 D.P.) Pitch, 130 Teeth, 3mm wide Single Sided Polyurethane Belt with Polyester Cords |
| Belt Width | 3 mm (0.1181 inch) |