The A 6G 6M125030 is a single-sided polyurethane belt designed for power transmission applications. It features a pitch of 2.07 mm (40 D.P.) and consists of 125 teeth, with a width of 3 mm. The belt is constructed with polyester cords, providing a balance of strength and flexibility. The breaking strength for polyester cords is rated at 80 lbs. per 1/8 inch (112 N per 1 mm) for belts with 151 grooves or more. The belt operates effectively within a temperature range of 0°F to +180°F (-18°C to +82°C) for continuous use, and can withstand intermittent temperatures up to +250°F (+121°C). This belt is suitable for applications requiring precise motion transfer and can be cut to special widths from stock sleeves. Compatibility with various pulleys is available, accommodating both inch and metric standards.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6G 6M125030 |
| Product Name | 2.07 mm (40 D.P.) Pitch, 125 Teeth, 3mm wide Single Sided Polyurethane Belt with Polyester Cords |
| Belt Width | 3 mm (0.1181 inch) |