A 40 D.P. (2.07 mm pitch) synchronous timing belt with 85 teeth, 4.5 mm width, and polyester cord, made of polyurethane for continuous operation from -18°C to +82°C and intermittent exposure up to +121°C. The belt has a breaking strength of 112 N per 1 mm of width for less than 151 grooves, and its dimensions conform to metric standard. The part is identified in the catalog as 085 with a belt width code of 045, matching the specified width and tooth count.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6G 6M085045 |
| Product Name | 2.07 mm (40 D.P.) Pitch, 85 Teeth, 4.5mm wide Single Sided Urethane Belt with Polyester Cords |
| Belt Width | 4.5 mm (0.1772 inch) |