The A 6G 6M080080 is a single-sided polyurethane belt designed for power transmission applications. It features a pitch of 2.07 mm (40 D.P.) and has 80 teeth, making it suitable for precise motion transfer. The belt is 8 mm wide and constructed with polyester cords, providing a balance of strength and flexibility. The continuous operating temperature range for this belt is from 0°F to +180°F (-18°C to +82°C), with intermittent exposure up to +250°F (+121°C). The breaking strength for polyester is rated at 80 lbs. per 1/8 inch (112 N per 1 mm) for belts with 151 grooves or more. This belt can be cut to special widths from stock sleeves, and compatible pulleys are available in both inch and metric standards. Engineers considering this product should evaluate its specifications against their project requirements, particularly in terms of load capacity and temperature tolerance.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6G 6M080080 |
| Product Name | 2.07 mm (40 D.P.) Pitch, 80 Teeth, 8mm wide Single Sided Polyurethane Belt with Polyester Cords |
| Belt Width | 8 mm (0.3150 inch) |