A 6G 6M072030 is a 2.07 mm pitch timing belt, 3 mm wide, with 72 teeth, constructed from polyurethane with a polyester cord. It is rated for continuous operation between -18°C and +82°C, with intermittent exposure up to +121°C. The belt has a breaking strength of 40 lbs per 1/8 inch (56 N per 1 mm) belt width, as it has fewer than 151 grooves. The dimensions are specified with a pitch length of 149.23 mm and a groove count of 72, matching the catalog entry for 072 with belt width code 030. It is designed for use with 40 D.P. or 2.07 mm pitch pulleys, and is also available in other widths and lengths within the series.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6G 6M072030 |
| Product Name | 2.07 mm (40 D.P.) Pitch, 72 Teeth, 3mm wide Single Sided Polyurethane Belt with Polyester Cords |
| Belt Width | 3 mm (0.1181 inch) |