A 6G 6-084 is a 40 D.P. (2.07 mm pitch) timing belt, 3/16 inch (4.76 mm) wide, with 84 teeth, constructed of polyurethane with a polyester cord. The belt has a continuous operating temperature range of -18°C to +82°C and an intermittent maximum of +121°C. Its breaking strength is 80 lbf per 1/8 inch of belt width, equivalent to 112 N per mm, due to its polyester cord and 84 grooves. The belt is designed for use with matching timing belt pulleys in precision power transmission applications where synchronization is required.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6G 6-084018 |
| Product Name | 40 D.P. (2.07 mm) Pitch, 84 Teeth, 3/16" Wide Single Polyurethane Belt with Polyester Cords |