A 6G 3M180060 is a 6 mm wide, 5.08 mm pitch XL timing belt with polyester cord and 180 teeth, designed for synchronous power transmission. The belt is made of polyurethane with a balanced polyester cord construction, offering a breaking strength of 112 N per 1 mm of belt width. It operates continuously between -18°C and +82°C, with intermittent exposure up to +121°C. The belt's dimensions and tooth count align with the metric component series listed, and it is compatible with metric pulleys. Special widths are available cut from sleeves.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6G 3M180060 |
| Product Name | 5.08 mm (XL) Pitch, 180 Teeth, 6mm wide Single Sided Urethane Belt with Polyester Cords |
| Belt Width | 6 mm (0.2362 inch) |