XL timing belts with 5.08 mm pitch are designed for synchronous power transmission, featuring a polyurethane body and polyester cord construction. Available in widths of 6, 8, 9.5, and 12.7 mm, the 8 mm wide belt has a breaking strength of 112 N per millimeter of belt width. The operating temperature range is continuous from -18°C to +82°C with intermittent exposure up to +121°C. The belt features a 50° tooth angle and is compatible with metric pulleys. No exact part number match is listed, but the series includes 120-tooth belts of 8 mm width with catalog number 120 and cord code 080.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6G 3M120080 |
| Product Name | 5.08 mm (XL) Pitch, 120 Teeth, 8mm wide Single Sided Urethane Belt with Polyester Cords |
| Belt Width | 8 mm (0.3150 inch) |