Stock Drive Products & Sterling Instrument - SDP/SI .200" (XL) Pitch, 140 Teeth, 1/2" Wide Single Sided Polyurethane Belt with Polyester Cords A 6G 3-140050

Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The .200" (XL) Pitch, 140 Teeth, 1/2" Wide Single Sided Polyurethane Belt with Polyester Cords, part number A 6G 3-140050, is designed for power transmission applications. The belt features a polyurethane body and polyester cords, providing a balance of flexibility and strength. It has a breaking strength of 80 lbf per 1/8 inch (112 N per 1 mm) of belt width, which is important for determining its load-carrying capacity. This belt operates effectively within a temperature range of -30¬8F to +180¬8F (-34¬8C to +82¬8C) for continuous use, and can withstand intermittent temperatures up to +250¬8F (+121¬8C). The product is suitable for various applications where precise motion transfer is required, and it can be cut to special widths from stock sleeves. Engineers considering this belt should evaluate its specifications in relation to their specific application requirements, particularly in terms of load capacity and temperature tolerance.

Datasheet Summary
Powered by GS/AI

The .200" (XL) Pitch, 140 Teeth, 1/2" Wide Single Sided Polyurethane Belt with Polyester Cords, part number A 6G 3-140050, is designed for power transmission applications. The belt features a polyurethane body and polyester cords, providing a balance of flexibility and strength. It has a breaking strength of 80 lbf per 1/8 inch (112 N per 1 mm) of belt width, which is important for determining its load-carrying capacity. This belt operates effectively within a temperature range of -30¬8F to +180¬8F (-34¬8C to +82¬8C) for continuous use, and can withstand intermittent temperatures up to +250¬8F (+121¬8C). The product is suitable for various applications where precise motion transfer is required, and it can be cut to special widths from stock sleeves. Engineers considering this belt should evaluate its specifications in relation to their specific application requirements, particularly in terms of load capacity and temperature tolerance.

Suppliers

Company
Product
Description
Supplier Links
.200
Hicksville, NY, United States
.200" (XL) Pitch, 140 Teeth, 1/2" Wide Single Sided Polyurethane Belt with Polyester Cords
A 6G 3-140050
.200" (XL) Pitch, 140 Teeth, 1/2" Wide Single Sided Polyurethane Belt with Polyester Cords A 6G 3-140050
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Timing Belts (inch)
Product Number A 6G 3-140050
Product Name .200" (XL) Pitch, 140 Teeth, 1/2" Wide Single Sided Polyurethane Belt with Polyester Cords
ANSI Pitch 0.200" (XL)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1875 inch (4.76 mm)
View Details
.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1875 inch (4.76 mm)
View Details
.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1875 inch (4.76 mm)
View Details
.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.3125 inch (7.94 mm)
View Details