Stock Drive Products & Sterling Instrument - SDP/SI .200" (XL) Pitch, 95 Teeth, 1/2" Wide Single Sided Polyurethane Belt with Polyester Cords A 6G 3-095050

Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The .200" (XL) Pitch, 95 Teeth, 1/2" Wide Single Sided Polyurethane Belt with Polyester Cords, part number A 6G 3-095050, is designed for power transmission applications. The belt features a polyurethane body and polyester cords, providing a balance of flexibility and strength. It has a breaking strength of 80 lbf per 1/8 inch of belt width, which translates to 112 N per mm, making it suitable for various load requirements. The belt operates effectively within a temperature range of -30°F to +180°F (-34°C to +82°C) for continuous use, and can withstand intermittent temperatures up to +250°F (+121°C). This product is compatible with pulleys that meet either inch or metric standards, and special widths can be cut to size from stock sleeves.

Datasheet Summary
Powered by GS/AI

The .200" (XL) Pitch, 95 Teeth, 1/2" Wide Single Sided Polyurethane Belt with Polyester Cords, part number A 6G 3-095050, is designed for power transmission applications. The belt features a polyurethane body and polyester cords, providing a balance of flexibility and strength. It has a breaking strength of 80 lbf per 1/8 inch of belt width, which translates to 112 N per mm, making it suitable for various load requirements. The belt operates effectively within a temperature range of -30°F to +180°F (-34°C to +82°C) for continuous use, and can withstand intermittent temperatures up to +250°F (+121°C). This product is compatible with pulleys that meet either inch or metric standards, and special widths can be cut to size from stock sleeves.

Suppliers

Company
Product
Description
Supplier Links
.200
Hicksville, NY, United States
.200" (XL) Pitch, 95 Teeth, 1/2" Wide Single Sided Polyurethane Belt with Polyester Cords
A 6G 3-095050
.200" (XL) Pitch, 95 Teeth, 1/2" Wide Single Sided Polyurethane Belt with Polyester Cords A 6G 3-095050
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Timing Belts (inch)
Product Number A 6G 3-095050
Product Name .200" (XL) Pitch, 95 Teeth, 1/2" Wide Single Sided Polyurethane Belt with Polyester Cords
ANSI Pitch 0.200" (XL)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1250 inch (3.17 mm)
View Details
.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1250 inch (3.17 mm)
View Details
.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1875 inch (4.76 mm)
View Details
.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1875 inch (4.76 mm)
View Details