A 6F 4-28DF5016 is a double-flange timing belt pulley with 28 teeth, a 0.500 inch bore, and a 3/8 inch pitch, designed for use with 1/2 inch wide timing belts. It is made of steel with a black oxide finish and features a hub with a set screw for shaft retention. The pulley has an outer diameter of 3.342 inches, a hub length of 1.125 inches, and a hub diameter of 1.56 inches. The outer diameter tolerance for 28 teeth is +.004/-.000 inches. The part is compatible with the L series of timing belt pulleys.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (inch) |
| Product Number | A 6F 4-28DF5016 |
| Product Name | .375" (L) Pitch,28 Teeth, 0.5" Bore, 2 Flanges / With Hub, Carbon Steel Timing Pulley for 0.5" Wide Belt |
| Component Type | Timing Pulley |
| Pitch Type | 0.375" (L) |
| Material | Steel |
| Flanges | Two Fanges |
| Belt Width | 0.5000 inch (12.7 mm) |