Stock Drive Products & Sterling Instrument - SDP/SI .375" (L) Pitch,13 Teeth, 0.251" Bore, Aluminum Insert, Nylon Timing Pulley for 0.5" Wide Belt A 6E 4-13SF05008

Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6E 4-13SF05008 is a 13-tooth timing belt pulley with a 0.2505-inch bore, designed for 0.5-inch wide, 3/8-inch pitch belts. It features a nylon, fiberglass-reinforced body with a knurled aluminum insert and a single flange. The pulley has an outside diameter of 1.552 inches, a face diameter of 1.79 inches, and uses a set screw for shaft retention. The hub length is 1 inch.

Datasheet Summary
Powered by GS/AI

A 6E 4-13SF05008 is a 13-tooth timing belt pulley with a 0.2505-inch bore, designed for 0.5-inch wide, 3/8-inch pitch belts. It features a nylon, fiberglass-reinforced body with a knurled aluminum insert and a single flange. The pulley has an outside diameter of 1.552 inches, a face diameter of 1.79 inches, and uses a set screw for shaft retention. The hub length is 1 inch.

Suppliers

Company
Product
Description
Supplier Links
.375
Hicksville, NY, United States
.375" (L) Pitch,13 Teeth, 0.251" Bore, Aluminum Insert, Nylon Timing Pulley for 0.5" Wide Belt
A 6E 4-13SF05008
.375" (L) Pitch,13 Teeth, 0.251" Bore, Aluminum Insert, Nylon Timing Pulley for 0.5" Wide Belt A 6E 4-13SF05008
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Timing Pulleys (inch)
Product Number A 6E 4-13SF05008
Product Name .375" (L) Pitch,13 Teeth, 0.251" Bore, Aluminum Insert, Nylon Timing Pulley for 0.5" Wide Belt
Component Type Timing Pulley
Pitch Type 0.375" (L)
Material Nylon
Flanges One Flange
Belt Width 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

5 mm (HTD) Pitch,70 Teeth, 0.375
Specs
Component Type Timing Pulley
Material Aluminum
Belt Width ? to 0.5906 inch (? to 15 mm)
View Details
.080
Specs
Component Type Timing Pulley
Pitch Type 0.080" (MXL)
Material Aluminum
View Details
.080
Specs
Component Type Timing Pulley
Pitch Type 0.080" (MXL)
Material Aluminum
View Details
.200
Specs
Component Type Timing Pulley
Pitch Type 0.200" (XL)
Material Aluminum
View Details