A 6D23-044DF0608 is a 44-tooth HTD timing belt pulley with a 0.250-inch bore, designed for 6 mm wide belts. It features a double flange and Fairloc hub, made from aluminum alloy with a clear anodized finish. The pulley has an outside diameter of 1.775 inches, a face width of 0.250 inches, and a hub length of 0.407 inches. The hub cap screw is sized #4-40. The bore diameter tolerance is +0.001/-0.000 inches, and the O.D. tolerance for 30 to 44 grooves is +0.003/-0.000 inches.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (metric) |
| Product Number | A 6D23-044DF0608 |
| Product Name | 3 mm (HTD) Pitch,44 Teeth, 0.25" Bore, 2 Flanges / Fairloc Hub, Aluminum Alloy Timing Pulley for .236 (6MM)" Wide Belt |
| Component Type | Timing Pulley |