The A 6C54M050GT20 is a carbon steel timing pulley with a 5 mm pitch, 50 teeth, and a 25.4 mm shank diameter. It has a pitch diameter of 79.6 mm, an outer diameter of 78.43 mm, and a usable length of 25.4 mm. The pulley is designed for GT®2 and GT®3 timing belts. Dimensions are given in both metric and inch units, with the inch equivalents provided in parentheses. Tolerances for grooves in the range of 46 to 62 are specified as +0.10/0 mm (+.004/-.000 in).
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (metric) |
| Product Number | A 6C54M050GT20 |
| Product Name | GT2 (5mm) Pitch, 50 Teeth, 200mm Usable Length, Carbon Steel Pulley Stock |
| Component Type | Timing Pulley |