A 6C24M040TM20 is a carbon steel HTD® timing pulley with 40 teeth and a 5 mm pitch, designed for synchronous drive systems. It has a pitch diameter of 63.7 mm, a bore diameter of 19.1 mm, and a minimum usable length of 200 mm. The pulley features a 25.4 mm shank diameter and a tolerance on groove spacing of +0.10/0 mm for 40 grooves. The outer diameter is 62.52 mm, and the overall length is 200 mm.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (metric) |
| Product Number | A 6C24M040TM20 |
| Product Name | 5mm HTD Pitch, 40 Teeth, 200mm Usable Length, Carbon Steel Pulley Stock |
| Component Type | Timing Pulley |