The A 6C 4M15L30 is a metric timing pulley made of steel, with a 9.525 mm pitch, 15 teeth, and a 304.8 mm usable length. It has a pitch diameter of 45.5 mm and an outside diameter of 44.72 mm. The pulley is designed for use with 4M timing belts and features a 25.4 mm (1 inch) bore diameter. Tolerances for pitch diameter are specified as +0.08/0 mm (±0.003 inch) for pulleys with 10 to 17 grooves, which applies to this 15-tooth variant.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (metric) |
| Product Number | A 6C 4M15L30 |
| Product Name | 9.525mm Pitch, 15 Teeth, 300mm Usable Length, Steel Pulley Stock |
| Component Type | Timing Pulley |