A 6C 3M20H9508 is a steel, black oxide finished, hubless timing belt pulley with 20 teeth, 8 mm bore, and double flanges for use with 9.5 mm wide, 5.08 mm pitch belts. It has a pitch diameter of 32.3 mm, an outer diameter of 38.3 mm, and uses one M4 set screw for shaft locking. The pulley is designed to meet the specified dimensional tolerances for 18 to 30 grooves, +0.08/0 mm, and is compatible with standard XL timing belt drives.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (metric) |
| Product Number | A 6C 3M20H9508 |
| Product Name | 5.08 mm (XL) Pitch,20 Teeth, 8mm Bore, 2 Flanges/No Hub, Carbon Steel Timing Pulley for 9.5mm Wide Belt |
| Component Type | Timing Pulley |
| Flanges | Two Fanges |
| Material | Steel |
| Belt Width | 9.5 mm (0.3740 inch) |
| Bore Diameter | 8 mm (0.3150 inch) |