A 6C 3-22H3710 is a hubless, double-flanged steel timing pulley with 22 teeth and a 0.3125-inch bore, designed for use with 0.375-inch wide XL pitch belts. It has an outside diameter of 1.381 inches, a pitch diameter of 1.401 inches, and a face width of 0.250 inches. The pulley is finished in black oxide and uses two #8-32 set screws positioned approximately 90 degrees apart. The bore tolerance is +.001 inch, and the outside diameter tolerance for 22 grooves is +.003/-.000 inch.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (inch) |
| Product Number | A 6C 3-22H3710 |
| Product Name | .200" (XL) Pitch,22 Teeth, 0.3125" Bore, 2 Flanges / No Hub, Carbon Steel Timing Pulley for 0.375" Wide Belt |
| Component Type | Timing Pulley |
| Pitch Type | 0.200" (XL) |
| Material | Steel |
| Flanges | Two Fanges |
| Belt Width | 0.3750 inch (9.52 mm) |