The A 6C 3-22DF03708 is a double-flanged steel timing belt pulley with 22 teeth, designed for use with 3/8-inch wide XL pitch belts. It has a 0.250-inch bore, a 1-5/8-inch hub length, and two set screws at 90 degrees for shaft securement. The outer diameter is 1.401 inches with a flange diameter of 1.381 inches. The part features a black oxide finish and conforms to the dimensional tolerances specified for 22-groove pulleys: +.003/-.000 on the outer diameter. The bore fits a #8-32 set screw.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (inch) |
| Product Number | A 6C 3-22DF03708 |
| Product Name | .200" (XL) Pitch,22 Teeth, 0.25" Bore, 2 Flanges / With Hub, Carbon Steel Timing Pulley for 0.375" Wide Belt |
| Component Type | Timing Pulley |
| Pitch Type | 0.200" (XL) |
| Material | Steel |
| Flanges | Two Fanges |
| Belt Width | 0.3750 inch (9.52 mm) |