The A 6C 3-18DF03710 is a steel timing belt pulley with double flanges and a hub, designed for use with 0.375-inch wide XL pitch timing belts. It has 18 teeth, a 0.3125-inch bore, and a pitch diameter of 1.146 inches with an outer diameter of 1.126 inches. The hub length is 13/16 inch and the hub projection is 17/64 inch. It is finished in black oxide and uses a #8-32 set screw for shaft retention. The pulley has a 13/16-inch wide flange and a 1-3/8-inch overall flange diameter.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (inch) |
| Product Number | A 6C 3-18DF03710 |
| Product Name | .200" (XL) Pitch,18 Teeth, 0.3125" Bore, 2 Flanges / With Hub, Carbon Steel Timing Pulley for 0.375" Wide Belt |
| Component Type | Timing Pulley |
| Pitch Type | 0.200" (XL) |
| Material | Steel |
| Flanges | Two Fanges |
| Belt Width | 0.3750 inch (9.52 mm) |