The A 6C 3-16H3708 is a helless, double-flanged timing belt pulley with 16 teeth, a 0.250 inch bore, and a 1.019 inch pitch diameter, designed for 1/5 inch pitch belts up to 3/8 inch wide. Made of steel with a black oxide finish, it uses two #8-32 set screws for shaft retention. Its outside diameter is 1.019 inches, face diameter is 1.000 inch, and it conforms to a +.003/-.000 tolerance on outside diameter for 18 to 30 grooves. The pulley is mounted without a hub and aligns with XL timing belts.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (inch) |
| Product Number | A 6C 3-16H3708 |
| Product Name | .200" (XL) Pitch,16 Teeth, 0.25" Bore, 2 Flanges / No Hub, Carbon Steel Timing Pulley for 0.375" Wide Belt |
| Component Type | Timing Pulley |
| Pitch Type | 0.200" (XL) |
| Material | Steel |
| Flanges | Two Fanges |
| Belt Width | 0.3750 inch (9.52 mm) |