The A 6C 3-11H3706 is a carbon steel timing pulley designed for use with 0.375" wide belts. It features a .200" (XL) pitch and has 11 teeth, making it suitable for various power transmission applications. The pulley has a bore diameter of 0.1875" and is hubless with double flanges, which aids in maintaining belt alignment. The product is finished with black oxide for enhanced durability. It is important to note that pulleys with 10 to 12 grooves are equipped with one set screw, while those with more grooves have two set screws positioned approximately 90° apart. This timing pulley is ideal for engineers seeking a reliable component for synchronous belt drive systems.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (inch) |
| Product Number | A 6C 3-11H3706 |
| Product Name | .200" (XL) Pitch,11 Teeth, 0.1875" Bore, 2 Flanges / No Hub, Carbon Steel Timing Pulley for 0.375" Wide Belt |
| Component Type | Timing Pulley |
| Pitch Type | 0.200" (XL) |
| Material | Steel |
| Flanges | Two Fanges |
| Belt Width | 0.3750 inch (9.52 mm) |