The A 6B19M085060 is a 2 mm pitch, 85 teeth, 6 mm wide single-sided polyurethane belt reinforced with Kevlar cords. This belt is designed for high torque capacity and operates effectively in a temperature range of -30°C to +85°C (-22°F to +185°F). The breaking strength of the Kevlar reinforcement is 364 N per 1 mm of belt width, providing robust performance for power transmission applications. The textured backing enhances grip and reduces slippage during operation. This product is suitable for applications requiring minimal backlash and low noise levels, making it ideal for precision equipment. The belt can be cut to special widths from stock sleeves, offering flexibility for various project requirements.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6B19M085060 |
| Product Name | 2 mm (FHT) Pitch,85 Teeth, 6mm Wide Single Sided Polyurethane belt with Kevlar Cords |
| Metric Pitch | FHT 2mm |