A 6B16MD265060 is a double-sided synchronous timing belt with a 2.03 mm pitch, 265 teeth, and a 6 mm width, constructed of polyurethane with a Kevlar cord. It is designed for precise motion transfer in timing drive systems. The belt operates continuously between -34°C and +82°C and can withstand intermittent exposure up to +121°C. Its breaking strength is 182 N per 1 mm of belt width, applicable to belts with 155 or more grooves. The belt is cut from metric sleeves and mates with metric-standard pulleys.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6B16MD265060 |
| Product Name | 2.03 mm (MXL) Pitch, 265 Teeth, 6mm wide Double Sided Polyurethane Belt with Kevlar Cords |
| Features | Double-Sided |