A 6B16MD145045 is a double-sided synchronous timing belt with a 2.03 mm (MXL) pitch, 145 grooves, and a 4.5 mm width, constructed of polyurethane with a Kevlar cord. It is designed for precision power transmission applications requiring synchronization between shafts. The belt has a continuous temperature range of -34°C to +82°C and an intermittent maximum of +121°C. Breaking strength is 112 N per 1 mm of belt width, based on its groove count and width. The belt conforms to MXL pitch standards and is available in metric widths. Physical dimensions follow the MXL profile with a 40° tooth angle and standardized pitch length of 294.64 mm.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6B16MD145045 |
| Product Name | 2.03 mm (MXL) Pitch, 145 Teeth, 4.5mm wide Double Sided Polyurethane Belt with Kevlar Cords |
| Features | Double-Sided |