The A 6B16M390 series is a set of MXL pitch timing belts with a 2.03 mm pitch, available in metric widths including 8 mm, and constructed with a polyurethane body and Kevlar cord for enhanced strength. These belts support a continuous operating temperature range of -34°C to +85°C and an intermittent maximum of +121°C. The breaking strength for Kevlar-reinforced belts with fewer than 155 grooves is 112 N per 1 mm of belt width, increasing to 182 N per 1 mm for belts with 155 or more grooves. Belt lengths are determined by tooth count, with 390 teeth corresponding to a pitch length of 792.48 mm. Belts are single-sided and compatible with metric pulleys. Special widths can be cut from sleeves.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6B16M390080 |
| Product Name | 2.03 mm (MXL) Pitch, 390 Teeth, 8mm wide Single Sided Urethane Belt with Kevlar Cords |
| Belt Width | 8 mm (0.3150 inch) |