A 6B16M370030 is an MXL timing belt with a 2.03 mm pitch, 370 teeth, and a 3 mm width, constructed with a polyurethane body and Kevlar cord for high tensile strength. It is designed for synchronous power transmission in precision applications. The belt operates continuously in temperatures from -34°C to +85°C and can withstand intermittent exposure up to +121°C. Breaking strength for Kevlar-reinforced belts with fewer than 155 grooves is 112 N per 1 mm of belt width. The belt is single-sided and compatible with metric pulleys. The catalog specifies the 3 mm width variant with Kevlar cord, but the part number A 6B16M370030 does not appear in the tables; however, the series of MXL belts with polyurethane and Kevlar construction is fully described.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6B16M370030 |
| Product Name | 2.03 mm (MXL) Pitch, 370 Teeth, 3mm wide Single Sided Polyurethane Belt with Kevlar Cords |
| Belt Width | 3 mm (0.1181 inch) |