The .080" (MXL) Pitch, 236 Teeth, 3/8" Wide Double Sided Polyurethane Belt with Kevlar Cords, part number A 6B16-D236037, is designed for power transmission applications. The belt features a polyurethane body reinforced with Kevlar cords, providing enhanced durability and strength. It has a breaking strength of 130 lbf per 1/8 inch (182 N per 1 mm) for belts with 155 grooves or more, making it suitable for demanding applications. The operating temperature range is from -30°F to +180°F (-34°C to +82°C) for continuous use, with intermittent capabilities up to +250°F (+121°C). This belt can be cut to special widths from stock sleeves, and compatible pulleys are available in both inch and metric standards.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (inch) |
| Product Number | A 6B16-D236037 |
| Product Name | .080" (MXL) Pitch, 236 Teeth, 3/8" Wide Double Sided Polyurethane Belt with Kevlar Cords |
| ANSI Pitch | 0.080" (MXL) |