A 2.07 mm pitch timing belt with Kevlar cord reinforcement, 8 mm width, and 153 grooves, designed for precise power transmission in synchronous drive systems. Constructed with a polyurethane body and a balanced polyester or Kevlar cord, it has a continuous operating temperature range of -18°C to +82°C and an intermittent maximum of +121°C. For belts with 151 or more grooves, the breaking strength is 182 N per 1 mm of belt width, resulting in a total breaking strength of 1456 N for the 8 mm width. The belt is available in metric sizes and is cut to length from sleeves.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6B 6M153080 |
| Product Name | 2.07 mm (40 D.P.) Pitch, 153 Teeth, 8mm wide Single Sided Urethane Belt with Kevlar Cords |
| Belt Width | 8 mm (0.3150 inch) |