A 6B 6M153030 is a 2.07 mm pitch timing belt with 153 teeth and a 3 mm width, constructed with a polyurethane body and Kevlar cord for high tensile strength. It is designed for synchronous power transmission in precision applications. The belt is single-sided and operates continuously between -18°C and 82°C, with intermittent exposure allowed up to 121°C. Breaking strength for Kevlar belts with 151 or more grooves is 182 N per 1 mm of belt width. The physical dimensions and tooth count align with the metric component catalog entry for 3 mm width and 153 grooves.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6B 6M153030 |
| Product Name | 2.07 mm (40 D.P.) Pitch, 153 Teeth, 3mm wide Single Sided Urethane Belt with Kevlar Cords |
| Belt Width | 3 mm (0.1181 inch) |