A 6B 6M100060 is a single-sided 2.07 mm pitch timing belt, 6 mm wide, made of polyurethane with Kevlar cord reinforcement, designed for precision motion transmission. It has 100 grooves and a pitch length of 207.26 mm. The belt operates continuously between -18°C and +82°C, with short-term exposure tolerable up to +121°C. Its breaking strength is 112 N per 1 mm of belt width, as specified for Kevlar-reinforced belts with fewer than 151 grooves. The belt is designed for use with matching inch or metric pitch pulleys.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6B 6M100060 |
| Product Name | 2.07 mm (40 D.P.) Pitch, 100 Teeth, 6mm wide Single Sided Polyurethane Belt with Kevlar Cords |
| Belt Width | 6 mm (0.2362 inch) |