The A 6B 6M091060 is a single-sided urethane belt featuring a pitch of 2.07 mm (40 D.P.) and 91 teeth, with a width of 6 mm. It is reinforced with Kevlar cords, providing enhanced strength and durability. The belt is designed for power transmission applications, suitable for use in systems where precise motion transfer is required. The continuous operating temperature range is from 0°F to +180°F (-18°C to +82°C), with intermittent capabilities up to +250°F (+121°C). The breaking strength for Kevlar is rated at 80 lbs. per 1/8 inch (112 N per mm) for fewer than 151 grooves and 130 lbs. per 1/8 inch (182 N per mm) for 151 grooves or more. This product may be suitable for applications requiring high strength and temperature resistance.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6B 6M091060 |
| Product Name | 2.07 mm (40 D.P.) Pitch, 91 Teeth, 6mm wide Single Sided Urethane Belt with Kevlar Cords |
| Belt Width | 6 mm (0.2362 inch) |