The A 6B 6M085080 is a 2.07 mm pitch (40 D.P.) timing belt, 8 mm wide, with 85 grooves and Kevlar cord reinforcement, made of polyurethane for power transmission applications. It has a breaking strength of 182 N per 1 mm of belt width, as specified for Kevlar-reinforced belts with 151 or more grooves. The continuous operating temperature range is -18°C to +82°C, with intermittent capability up to +121°C. The belt is single-sided and designed to mate with compatible pulleys.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6B 6M085080 |
| Product Name | 2.07 mm (40 D.P.) Pitch, 85 Teeth, 8mm wide Single Sided Urethane Belt with Kevlar Cords |
| Belt Width | 8 mm (0.3150 inch) |