A 6B 6M072045 is a 2.07 mm pitch timing belt with 72 teeth and a width of 4.5 mm, constructed with a polyurethane body and Kevlar cord reinforcement. The belt operates continuously within a temperature range of -18°C to +82°C and intermittently up to +121°C. Its breaking strength for Kevlar cord belts with fewer than 151 grooves is 112 N per 1 mm of belt width, corresponding to a total breaking strength of 504 N for the 4.5 mm width. The belt is configured for use with metric standard pulleys and is available in a single-sided design. The part number as given does not appear in the catalog, but the series of 4.5 mm wide Kevlar-reinforced timing belts with 2.07 mm pitch is fully documented.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6B 6M072045 |
| Product Name | 2.07 mm (40 D.P.) Pitch, 72 Teeth, 4.5mm wide Single Sided Urethane Belt with Kevlar Cords |
| Belt Width | 4.5 mm (0.1772 inch) |