A 6B 6M060045 is a 2.07 mm pitch timing belt, 4.5 mm wide, with Kevlar cord reinforcement and a polyurethane body, designed for synchronized power transmission. It has 60 teeth and is formatted for metric mounting. The belt operates continuously from -18°C to +82°C and intermittently up to +121°C. Its breaking strength is 112 N per 1 mm of belt width, due to the Kevlar cord construction. The part is cut from standard sleeves, and beads are sized according to metric standards.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6B 6M060045 |
| Product Name | 2.07 mm (40 D.P.) Pitch, 60 Teeth, 4.5mm wide Single Sided Polyurethane Belt with Kevlar Cords |
| Belt Width | 4.5 mm (0.1772 inch) |