A 6B 6M055060 is a 2.07 mm pitch timing belt, 6 mm wide, with 55 teeth, constructed of polyurethane body and Kevlar cord for high tensile strength. The belt has a continuous temperature range of -18°C to +82°C and an intermittent maximum of +121°C. Its breaking strength exceeds 112 N per 1 mm of belt width due to Kevlar reinforcement. The belt is designed for synchronizing motion in precision drive systems and matches standard inch and metric pulleys. The exact part number is not listed, but the 55-tooth, 6 mm wide Kevlar belt is represented by catalog number 055 in the metric section, confirming its series membership.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6B 6M055060 |
| Product Name | 2.07 mm (40 D.P.) Pitch, 55 Teeth, 6mm wide Single Sided Polyurethane Belt with Kevlar Cords |
| Belt Width | 6 mm (0.2362 inch) |