Stock Drive Products & Sterling Instrument - SDP/SI .0816" (40D.P.) Pitch, 71 Teeth, 5/16" Wide Single Sided Urethane Belt with Kevlar Cords A 6B 6-071031

Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6B 6-071031 is a single-sided timing belt with a 40 D.P. (2.07 mm) pitch, 71 teeth, and a 5/16-inch (8 mm) width, constructed with a polyurethane body and Kevlar cord reinforcement. It is designed for synchronous power transmission applications requiring high tensile strength and precise motion control. The belt has a continuous operating temperature range of -18°C to +82°C and can withstand intermittent temperatures up to +121°C. Breaking strength for Kevlar-reinforced belts with fewer than 151 grooves is 80 lbf per 1/8 inch of width (112 N per 1 mm), and for 71 grooves it is rated accordingly. The physical dimensions and tooth profile conform to inch-series specifications with a standard 60° groove angle. The belt is compatible with inch or metric pulleys and is available as a standard component in the A 6B 6 series.

Datasheet Summary
Powered by GS/AI

A 6B 6-071031 is a single-sided timing belt with a 40 D.P. (2.07 mm) pitch, 71 teeth, and a 5/16-inch (8 mm) width, constructed with a polyurethane body and Kevlar cord reinforcement. It is designed for synchronous power transmission applications requiring high tensile strength and precise motion control. The belt has a continuous operating temperature range of -18°C to +82°C and can withstand intermittent temperatures up to +121°C. Breaking strength for Kevlar-reinforced belts with fewer than 151 grooves is 80 lbf per 1/8 inch of width (112 N per 1 mm), and for 71 grooves it is rated accordingly. The physical dimensions and tooth profile conform to inch-series specifications with a standard 60° groove angle. The belt is compatible with inch or metric pulleys and is available as a standard component in the A 6B 6 series.

Suppliers

Company
Product
Description
Supplier Links
.0816
Hicksville, NY, United States
.0816" (40D.P.) Pitch, 71 Teeth, 5/16" Wide Single Sided Urethane Belt with Kevlar Cords
A 6B 6-071031
.0816" (40D.P.) Pitch, 71 Teeth, 5/16" Wide Single Sided Urethane Belt with Kevlar Cords A 6B 6-071031
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Timing Belts (inch)
Product Number A 6B 6-071031
Product Name .0816" (40D.P.) Pitch, 71 Teeth, 5/16" Wide Single Sided Urethane Belt with Kevlar Cords
ANSI Pitch 0.0816" (40 DP)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.3125 inch (7.94 mm)
View Details
.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1875 inch (4.76 mm)
View Details
.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1250 inch (3.17 mm)
Belt Material Polymer Compound
View Details
.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.3750 inch (9.52 mm)
View Details