A 6B 3MD120127 is a double-sided synchronous timing belt with a 5.08 mm pitch, 120 teeth, and a width of 12.7 mm, constructed of polyurethane with Kevlar cord reinforcement. It is designed for precise motion transmission in applications requiring synchronization. The belt operates continuously in temperatures from -34°C to +82°C and can withstand intermittent exposure up to +121°C. Its breaking strength is rated at 182 N per millimeter of belt width, though this value does not represent operational load capacity.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6B 3MD120127 |
| Product Name | 5.08 mm (XL) Pitch, 120 Teeth, 12.7mm wide Double Sided Polyurethane Belt with Kevlar Cords |
| Features | Double-Sided |