A 6B 3M060127 is a 5.08 mm pitch XL timing belt with 60 teeth and a width of 12.7 mm, constructed with a polyurethane body and Kevlar cord for high tensile strength. The belt has a breaking strength of 182 N per 1 mm of width, translating to 2311 N for this 12.7 mm width. It operates continuously between -18°C and +82°C, with intermittent capability up to +121°C. The belt is single sided and compatible with metric pulleys.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6B 3M060127 |
| Product Name | 5.08 mm (XL) Pitch, 60 Teeth, 12.7mm wide Single Sided Polyurethane Belt with Kevlar Cords |
| Belt Width | 12.7 mm (0.5000 inch) |