Stock Drive Products & Sterling Instrument - SDP/SI .200" (XL) Pitch, 78 Teeth, 1/4" Wide Single Sided Polyurethane Belt with Kevlar Cords A 6B 3-078025

Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6B 3-078025 is an XL timing belt with a 0.200 inch (5.08 mm) pitch, 78 teeth, and a width of 1/4 inch (6.35 mm), constructed with a polyurethane body and Kevlar cord for high tensile strength. The belt has a breaking strength of 130 lbf per 1/8 inch of width, equivalent to 182 N per mm. It operates continuously within a temperature range of -30°F to +180°F (-34°C to +82°C) and can withstand intermittent exposure up to +250°F (+121°C). The belt is designed for use with matching pulleys and is not rated for load-carrying capacity beyond its breaking strength. The part is single-sided and compatible with inch-standard pulleys.

Datasheet Summary
Powered by GS/AI

A 6B 3-078025 is an XL timing belt with a 0.200 inch (5.08 mm) pitch, 78 teeth, and a width of 1/4 inch (6.35 mm), constructed with a polyurethane body and Kevlar cord for high tensile strength. The belt has a breaking strength of 130 lbf per 1/8 inch of width, equivalent to 182 N per mm. It operates continuously within a temperature range of -30°F to +180°F (-34°C to +82°C) and can withstand intermittent exposure up to +250°F (+121°C). The belt is designed for use with matching pulleys and is not rated for load-carrying capacity beyond its breaking strength. The part is single-sided and compatible with inch-standard pulleys.

Suppliers

Company
Product
Description
Supplier Links
.200
Hicksville, NY, United States
.200" (XL) Pitch, 78 Teeth, 1/4" Wide Single Sided Polyurethane Belt with Kevlar Cords
A 6B 3-078025
.200" (XL) Pitch, 78 Teeth, 1/4" Wide Single Sided Polyurethane Belt with Kevlar Cords A 6B 3-078025
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Timing Belts (inch)
Product Number A 6B 3-078025
Product Name .200" (XL) Pitch, 78 Teeth, 1/4" Wide Single Sided Polyurethane Belt with Kevlar Cords
ANSI Pitch 0.200" (XL)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1250 inch (3.17 mm)
View Details
.200
Specs
ANSI Pitch 0.200" (XL)
Belt Width 0.3750 inch (9.52 mm)
Belt Material Polymer Compound
View Details
.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.3125 inch (7.94 mm)
View Details
.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.3125 inch (7.94 mm)
View Details