A 6A61-40NF03112 is a no-flange aluminum alloy timing belt pulley with 140 teeth, a 0.375-inch bore, and a 2.080-inch outside diameter, designed for use with 0.3125-inch wide 40 D.P. timing belts. It features a hub length of 0.375 inches and is secured with two #10-32 set screws at 90 degrees. The pulley has a clear anodized finish and a pitch diameter of 3.640 inches. All variants in this series have two set screws and are made from aluminum alloy with a clear anodized finish.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (inch) |
| Product Number | A 6A61-40NF03112 |
| Product Name | .0816" (40D.P.) Pitch,140 Teeth, 0.375" Bore, No Flange / With Hub, Aluminum Alloy Timing Pulley for 0.3125" Wide Belt |
| Component Type | Timing Pulley |
| Pitch Type | 0.0816" (40 DP) |
| Material | Aluminum |
| Belt Width | 0.3125 inch (7.94 mm) |
| Bore Diameter | 0.3750 inch (9.52 mm) |