A 6A61-08NF01812 is an aluminum alloy timing belt pulley with 108 teeth, a 0.375-inch bore, and no flange, designed for use with 0.1875-inch wide 40 D.P. belts. It has a pitch diameter of 2.808 inches, an outside diameter of 2.808 inches, and a hub width of 0.375 inches, with two #10-32 set screws at 90 degrees. The pulley is finished in clear anodized aluminum.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (inch) |
| Product Number | A 6A61-08NF01812 |
| Product Name | .0816" (40D.P.) Pitch,108 Teeth, 0.375" Bore, No Flange / With Hub, Aluminum Alloy Timing Pulley for 0.1875" Wide Belt |
| Component Type | Timing Pulley |
| Pitch Type | 0.0816" (40 DP) |
| Material | Aluminum |
| Belt Width | 0.1875 inch (4.76 mm) |
| Bore Diameter | 0.3750 inch (9.52 mm) |