The A 6A55M016NF1506 is a 5 mm pitch GT® timing belt pulley for 15 mm wide belts, made of aluminum alloy with a clear anodized finish and no flange. It has 16 teeth, a 6 mm bore, and a hub projection of 26.2 mm. The pulley is designed for metric mounting and uses an M3 set screw. The pitch diameter is 25.48 mm, and the overall length is 26.2 mm with a hub diameter of 6.4 mm and a hub length of 15.9 mm.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (metric) |
| Product Number | A 6A55M016NF1506 |
| Product Name | 5 mm (GT2) Pitch,16 Teeth, 6mm Bore, No Flange/With Hub, Aluminum Alloy Timing Pulley for 15mm Wide Belt |
| Component Type | Timing Pulley |
| Pitch Type | GT 2mm |
| Material | Aluminum |
| Belt Width | 15 mm (0.5906 inch) |
| Bore Diameter | 6 mm (0.2362 inch) |