The A 6A53M072NF0908 is a 72-tooth, no-flange GT®2/GT®3 timing belt pulley made of aluminum alloy with a clear anodized finish, designed for use with 9 mm wide 3 mm pitch timing belts. It has an 8 mm bore, a hub projection of 12.7 mm, an outer diameter of 22.2 mm, and a body length of 31.8 mm, secured by an M4 set screw. The pulley is configured for direct shaft mounting without flanges, and maintains the standard double set screw placement at 90 degrees as specified for the series.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (metric) |
| Product Number | A 6A53M072NF0908 |
| Product Name | 3 mm (GT2) Pitch,72 Teeth, 8mm Bore, No Flange/With Hub, Aluminum Alloy Timing Pulley for 9mm Wide Belt |
| Component Type | Timing Pulley |
| Pitch Type | GT 2mm |
| Material | Aluminum |
| Belt Width | 9 mm (0.3543 inch) |
| Bore Diameter | 8 mm (0.3150 inch) |