The A 6A53M020DF0906 is a 3 mm pitch GT®2/GT®3 timing belt pulley with 20 teeth, a 6 mm bore, and double flanges, designed for use with 9 mm wide belts. It is made of aluminum alloy with a clear anodized finish and features two M3 set screws at 90 degrees. The pulley has a body diameter of 19.1 mm, an outside diameter of 22.7 mm, an overall length of 12.8 mm, and a hub projection of 11.2 mm. The bore tolerance is +0.025 mm, and the teeth count tolerance is +0.05/0 for 16 to 45 grooves.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (metric) |
| Product Number | A 6A53M020DF0906 |
| Product Name | 3 mm (GT2) Pitch,20 Teeth, 6mm Bore, 2 Flanges/With Hub, Aluminum Alloy Timing Pulley for 9mm Wide Belt |
| Component Type | Timing Pulley |
| Pitch Type | GT 2mm |
| Flanges | Two Fanges |
| Material | Aluminum |
| Belt Width | 9 mm (0.3543 inch) |