A 6A53-056NF0610 is a 56-tooth, no-flange timing belt pulley for 3 mm pitch GT®2, GT®3, and FHT®-3 belts, with a 0.3125 inch bore and aluminum alloy construction, clear anodized finish, and a hub length of 1.250 inches. It has two set screws at 90 degrees, a pitch diameter of 2.105 inches, an outer diameter of 2.075 inches, and a flange-less design. The pulley uses a 47/64 inch hub bore and a 21/64 inch hub projection, with tolerances for outer diameter as specified for 56 to 80 grooves of +.004/-.000 inch.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (metric) |
| Product Number | A 6A53-056NF0610 |
| Product Name | 3 mm (GT2) Pitch,56 Teeth, 0.3125" Bore, No Flange / With Hub, Aluminum Alloy Timing Pulley for .236 (6MM)" Wide Belt |
| Component Type | Timing Pulley |