A 6A51M022DF0904 is a 2 mm pitch GT®2/_GT®3 timing belt pulley with 22 teeth, a 9 mm wide belt, a 4 mm bore, and dual flanges. It is made of aluminum alloy with a clear anodized finish, has a hub length of 13.1 mm, and uses two M2.5 set screws positioned at 90 degrees. The pulley's outer diameter is 18.8 mm and the hub diameter is 13.5 mm, with a total length of 19.1 mm. It is designed for use with GT®2 and GT®3 timing belts and meets the dimensional tolerances specified for 12 to 60 grooves: +0.05/0 mm for pitch diameter.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (metric) |
| Product Number | A 6A51M022DF0904 |
| Product Name | 2 mm (GT2) Pitch,22 Teeth, 4mm Bore, 2 Flanges/With Hub, Aluminum Alloy Timing Pulley for 9mm Wide Belt |
| Component Type | Timing Pulley |
| Pitch Type | GT 2mm |
| Flanges | Two Fanges |
| Material | Aluminum |
| Belt Width | 9 mm (0.3543 inch) |