The A 6A51-060DF0908 is an aluminum alloy timing pulley with 60 teeth, a 0.250-inch bore, and dual flanges, designed for use with 9 mm (0.354 inch) wide GT®2, GT®3, and FHT®-2 timing belts. It has a pitch diameter of 1.504 inches, an outer diameter of 1.484 inches, and a hub length of 0.530 inches. The pulley is clear anodized, features two set screws at 90 degrees, and uses an #8-32 set screw. The bore size, flange configuration, and hub dimensions are fixed for this variant within the 2 mm pitch pulley series.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (metric) |
| Product Number | A 6A51-060DF0908 |
| Product Name | 2 mm (GT2) Pitch,60 Teeth, 0.25" Bore, 2 Flanges / With Hub, Aluminum Alloy Timing Pulley for .354 (9mm)" Wide Belt |
| Component Type | Timing Pulley |